Yageo USA RES 32.4 OHM 1/8W 1% SMD 0805 RT0805FRE0732R4L

Description
RES 32.4ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 32.4ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1/8W 1% SMD 0805 - RT0805FRE0732R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/8W 1% SMD 0805
RT0805FRE0732R4L
RES 32.4 OHM 1/8W 1% SMD 0805 RT0805FRE0732R4L
RES 32.4ohm 1/8W 1% SMD 0805

RES 32.4ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE0732R4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE0732R4L-ND
Chip Resistor - Surface Mount RT0805FRE0732R4L-ND
32.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

32.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0732R4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0732R4L
Resistors - Chip Resistor - Surface Mount RT0805FRE0732R4L
RES SMD 32.4 OHM 1% 1/8W 0805

RES SMD 32.4 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE0732R4L RT0805FRE0732R4L-ND RT0805FRE0732R4L
Product Name RES 32.4 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details