Yageo USA RES 301 OHM 1/8W 1% SMD 0805 RT0805FRE07301RL

Description
RES 301ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 301ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/8W 1% SMD 0805 - RT0805FRE07301RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/8W 1% SMD 0805
RT0805FRE07301RL
RES 301 OHM 1/8W 1% SMD 0805 RT0805FRE07301RL
RES 301ohm 1/8W 1% SMD 0805

RES 301ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07301RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07301RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07301RLTR-ND
301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07301RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07301RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07301RLDKR-ND
301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07301RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07301RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07301RLCT-ND
301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07301RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07301RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07301RL
RES SMD 301 OHM 1% 1/8W 0805

RES SMD 301 OHM 1% 1/8W 0805

Supplier's Site
Res, 301R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4700
Res, 301R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4700
RES, 301R, 1%, 0.125W, THIN FILM, 0805; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 301R, 1%, 0.125W, THIN FILM, 0805; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE07301RL 13-RT0805FRE07301RLTR-ND RT0805FRE07301RL 59AK4700
Product Name RES 301 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 301R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details