Yageo USA Chip Resistor - Surface Mount RT0805FRE072R2L

Description
RES SMD 2.2 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 2.2 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE072R2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072R2LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE072R2LDKR-ND
RES SMD 2.2 OHM 1% 1/8W 0805

RES SMD 2.2 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE072R2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072R2LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE072R2LCT-ND
RES SMD 2.2 OHM 1% 1/8W 0805

RES SMD 2.2 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE072R2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072R2LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE072R2LTR-ND
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 2R2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6440
Res, 2R2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6440
RES, 2R2, 1%, 0.125W, THIN FILM, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2R2, 1%, 0.125W, THIN FILM, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6805
Res, 2R2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6805
RES, 2R2, 1%, 0.125W, THIN FILM, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2R2, 1%, 0.125W, THIN FILM, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE072R2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE072R2L
Resistors - Chip Resistor - Surface Mount RT0805FRE072R2L
RES SMD 2.2 OHM 1% 1/8W 0805

RES SMD 2.2 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE072R2LDKR-ND 58AK6440 RT0805FRE072R2L
Product Name Chip Resistor - Surface Mount Res, 2R2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details