Yageo USA Chip Resistor - Surface Mount RT0805FRE072K7L

Description
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE072K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K7LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K7LCT-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE072K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K7LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K7LTR-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE072K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K7LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K7LDKR-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 2.70K OHM 1/8W 1% SMD 0805 - RT0805FRE072K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/8W 1% SMD 0805
RT0805FRE072K7L
RES 2.70K OHM 1/8W 1% SMD 0805 RT0805FRE072K7L
RES 2.70Kohm 1/8W 1% SMD 0805

RES 2.70Kohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE072K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE072K7L
Resistors - Chip Resistor - Surface Mount RT0805FRE072K7L
RES SMD 2.7K OHM 1% 1/8W 0805

RES SMD 2.7K OHM 1% 1/8W 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rt Series, 2.7 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo - 62M2373 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rt Series, 2.7 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
62M2373
Surface Mount Thin Film Resistor, Rt Series, 2.7 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo 62M2373
Surface Mount Thin Film Resistor, RT Series, 2.7 kohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RT Series, 2.7 kohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4548
Res, 2K7, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4548
RES, 2K7, 1%, 0.125W, THIN FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K7, 1%, 0.125W, THIN FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0805FRE072K7LCT-ND RT0805FRE072K7L RT0805FRE072K7L 62M2373 49AK4548
Product Name Chip Resistor - Surface Mount RES 2.70K OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rt Series, 2.7 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo Res, 2K7, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details