Yageo USA Thin Film Resistors - SMD 1/8W 2.61K ohm 1% 50ppm RT0805FRE072K61L

Description
Thin Film Resistors - SMD 1/8W 2.61Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 2.61Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 2.61K ohm 1% 50ppm - RT0805FRE072K61L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 2.61K ohm 1% 50ppm
RT0805FRE072K61L
Thin Film Resistors - SMD 1/8W 2.61K ohm 1% 50ppm RT0805FRE072K61L
Thin Film Resistors - SMD 1/8W 2.61Kohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 2.61Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE072K61L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE072K61L-ND
Chip Resistor - Surface Mount RT0805FRE072K61L-ND
2.61 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.61 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE072K61L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE072K61L
Resistors - Chip Resistor - Surface Mount RT0805FRE072K61L
RES SMD 2.61K OHM 1% 1/8W 0805

RES SMD 2.61K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE072K61L RT0805FRE072K61L-ND RT0805FRE072K61L
Product Name Thin Film Resistors - SMD 1/8W 2.61K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 2610 ohms 2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573289 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details