Yageo USA RES 2.40K OHM 1/8W 1% SMD 0805 RT0805FRE072K4L

Description
RES 2.40Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 2.40Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40K OHM 1/8W 1% SMD 0805 - RT0805FRE072K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40K OHM 1/8W 1% SMD 0805
RT0805FRE072K4L
RES 2.40K OHM 1/8W 1% SMD 0805 RT0805FRE072K4L
RES 2.40Kohm 1/8W 1% SMD 0805

RES 2.40Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE072K4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K4LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K4LTR-ND
2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE072K4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K4LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K4LCT-ND
2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE072K4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K4LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K4LDKR-ND
2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE072K4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE072K4L
Resistors - Chip Resistor - Surface Mount RT0805FRE072K4L
RES SMD 2.4K OHM 1% 1/8W 0805

RES SMD 2.4K OHM 1% 1/8W 0805

Supplier's Site
Res, 2K4, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4696
Res, 2K4, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4696
RES, 2K4, 1%, 0.125W, THIN FILM, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K4, 1%, 0.125W, THIN FILM, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE072K4L 13-RT0805FRE072K4LTR-ND RT0805FRE072K4L 59AK4696
Product Name RES 2.40K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2K4, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 2400 ohms 2400 ohms 2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details