Yageo USA Chip Resistor - Surface Mount RT0805FRE072K32L

Description
RES SMD 2.32K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 2.32K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE072K32LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K32LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K32LCT-ND
RES SMD 2.32K OHM 1% 1/8W 0805

RES SMD 2.32K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE072K32LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K32LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K32LTR-ND
2.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE072K32LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K32LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K32LDKR-ND
RES SMD 2.32K OHM 1% 1/8W 0805

RES SMD 2.32K OHM 1% 1/8W 0805

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 2.32K ohm 1% 50ppm - RT0805FRE072K32L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 2.32K ohm 1% 50ppm
RT0805FRE072K32L
Thin Film Resistors - SMD 1/8W 2.32K ohm 1% 50ppm RT0805FRE072K32L
Thin Film Resistors - SMD 1/8W 2.32Kohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 2.32Kohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE072K32L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE072K32L
Resistors - Chip Resistor - Surface Mount RT0805FRE072K32L
RES SMD 2.32K OHM 1% 1/8W 0805

RES SMD 2.32K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE072K32LCT-ND RT0805FRE072K32L RT0805FRE072K32L
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 2.32K ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details