Yageo USA Thin Film Resistors - SMD 1/8W 2.2K ohm 1% 50ppm RT0805FRE072K2L

Description
Thin Film Resistors - SMD 1/8W 2.2Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 2.2Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 2.2K ohm 1% 50ppm - RT0805FRE072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 2.2K ohm 1% 50ppm
RT0805FRE072K2L
Thin Film Resistors - SMD 1/8W 2.2K ohm 1% 50ppm RT0805FRE072K2L
Thin Film Resistors - SMD 1/8W 2.2Kohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 2.2Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE072K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K2LDKR-ND
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE072K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K2LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K2LCT-ND
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE072K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K2LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K2LTR-ND
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE072K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE072K2L
Resistors - Chip Resistor - Surface Mount RT0805FRE072K2L
RES SMD 2.2K OHM 1% 1/8W 0805

RES SMD 2.2K OHM 1% 1/8W 0805

Supplier's Site
Res, 2K2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8417
Res, 2K2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8417
RES, 2K2, 1%, 0.125W, THIN FILM, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K2, 1%, 0.125W, THIN FILM, 0805; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 2K2, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6010
Res, 2K2, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6010
RES, 2K2, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 2K2, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0805FRE072K2L 13-RT0805FRE072K2LDKR-ND RT0805FRE072K2L 58AK8417 46AK6010
Product Name Thin Film Resistors - SMD 1/8W 2.2K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2K2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 2K2, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details