Yageo USA RES 2.26K OHM 1/8W 1% SMD 0805 RT0805FRE072K26L

Description
RES 2.26Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 2.26Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/8W 1% SMD 0805 - RT0805FRE072K26L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/8W 1% SMD 0805
RT0805FRE072K26L
RES 2.26K OHM 1/8W 1% SMD 0805 RT0805FRE072K26L
RES 2.26Kohm 1/8W 1% SMD 0805

RES 2.26Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE072K26LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K26LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K26LTR-ND
2.26 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.26 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE072K26LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K26LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K26LDKR-ND
RES SMD 2.26K OHM 1% 1/8W 0805

RES SMD 2.26K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE072K26LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE072K26LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE072K26LCT-ND
RES SMD 2.26K OHM 1% 1/8W 0805

RES SMD 2.26K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE072K26L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE072K26L
Resistors - Chip Resistor - Surface Mount RT0805FRE072K26L
RES SMD 2.26K OHM 1% 1/8W 0805

RES SMD 2.26K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE072K26L 13-RT0805FRE072K26LTR-ND RT0805FRE072K26L
Product Name RES 2.26K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 2260 ohms 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details