Yageo USA RES 29.4 OHM 1/8W 1% SMD 0805 RT0805FRE0729R4L

Description
RES 29.4ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 29.4ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/8W 1% SMD 0805 - RT0805FRE0729R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/8W 1% SMD 0805
RT0805FRE0729R4L
RES 29.4 OHM 1/8W 1% SMD 0805 RT0805FRE0729R4L
RES 29.4ohm 1/8W 1% SMD 0805

RES 29.4ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE0729R4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE0729R4L-ND
Chip Resistor - Surface Mount RT0805FRE0729R4L-ND
29.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

29.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0729R4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0729R4L
Resistors - Chip Resistor - Surface Mount RT0805FRE0729R4L
RES SMD 29.4 OHM 1% 1/8W 0805

RES SMD 29.4 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE0729R4L RT0805FRE0729R4L-ND RT0805FRE0729R4L
Product Name RES 29.4 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details