Yageo USA RES 28.0 OHM 1/8W 1% SMD 0805 RT0805FRE0728RL

Description
RES 28.0ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 28.0ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0 OHM 1/8W 1% SMD 0805 - RT0805FRE0728RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0 OHM 1/8W 1% SMD 0805
RT0805FRE0728RL
RES 28.0 OHM 1/8W 1% SMD 0805 RT0805FRE0728RL
RES 28.0ohm 1/8W 1% SMD 0805

RES 28.0ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0728RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0728RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0728RLCT-ND
RES SMD 28 OHM 1% 1/8W 0805

RES SMD 28 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0728RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0728RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0728RLTR-ND
28 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

28 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0728RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0728RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0728RLDKR-ND
RES SMD 28 OHM 1% 1/8W 0805

RES SMD 28 OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0728RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0728RL
Resistors - Chip Resistor - Surface Mount RT0805FRE0728RL
RES SMD 28 OHM 1% 1/8W 0805

RES SMD 28 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE0728RL 13-RT0805FRE0728RLCT-ND RT0805FRE0728RL
Product Name RES 28.0 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details