Yageo USA RES 287 OHM 1/8W 1% SMD 0805 RT0805FRE07287RL

Description
RES 287ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 287ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/8W 1% SMD 0805 - RT0805FRE07287RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/8W 1% SMD 0805
RT0805FRE07287RL
RES 287 OHM 1/8W 1% SMD 0805 RT0805FRE07287RL
RES 287ohm 1/8W 1% SMD 0805

RES 287ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE07287RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE07287RL-ND
Chip Resistor - Surface Mount RT0805FRE07287RL-ND
287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07287RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07287RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07287RL
RES SMD 287 OHM 1% 1/8W 0805

RES SMD 287 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07287RL RT0805FRE07287RL-ND RT0805FRE07287RL
Product Name RES 287 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details