Yageo USA RES 27.0K OHM 1/8W 1% SMD 0805 RT0805FRE0727KL

Description
RES 27.0Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 27.0Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM 1/8W 1% SMD 0805 - RT0805FRE0727KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/8W 1% SMD 0805
RT0805FRE0727KL
RES 27.0K OHM 1/8W 1% SMD 0805 RT0805FRE0727KL
RES 27.0Kohm 1/8W 1% SMD 0805

RES 27.0Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0727KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0727KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0727KLDKR-ND
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0727KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0727KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0727KLTR-ND
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0727KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0727KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0727KLCT-ND
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0727KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0727KL
Resistors - Chip Resistor - Surface Mount RT0805FRE0727KL
RES SMD 27K OHM 1% 1/8W 0805

RES SMD 27K OHM 1% 1/8W 0805

Supplier's Site
Res, 27K, 1%, 0.125W, Thin Film, 0805 Yageo - 51AK9320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.125W, Thin Film, 0805 Yageo
51AK9320
Res, 27K, 1%, 0.125W, Thin Film, 0805 Yageo 51AK9320
RES, 27K, 1%, 0.125W, THIN FILM, 0805

RES, 27K, 1%, 0.125W, THIN FILM, 0805

Supplier's Site
Res, 27K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4556
Res, 27K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4556
RES, 27K, 1%, 0.125W, THIN FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 27K, 1%, 0.125W, THIN FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0805FRE0727KL 13-RT0805FRE0727KLDKR-ND RT0805FRE0727KL 51AK9320 49AK4556
Product Name RES 27.0K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 27K, 1%, 0.125W, Thin Film, 0805 Yageo Res, 27K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805 0805; 0805 [2012 Metric]
Resistance Range 27000 ohms 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details