270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 270ohm 1/8W 1% SMD 0805 270 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)
RES SMD 270 OHM 1% 1/8W 0805
RES, 270R, 1%, 0.125W, THIN FILM, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 270R, 1%, 0.125W, THIN FILM, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-RT0805FRE07270RLTR-ND | RT0805FRE07270RL | RT0805FRE07270RL | 59AK4698 |
| Product Name | Chip Resistor - Surface Mount | RES 270 OHM 1/8W 1% SMD 0805 270 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR) | Resistors - Chip Resistor - Surface Mount | Res, 270R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] |
| Resistance Range | 270 ohms | 270 ohms | 270 ohms | 270 ohms |