Yageo USA RES 261K OHM 1/8W 1% SMD 0805 RT0805FRE07261KL

Description
RES 261Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 261Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/8W 1% SMD 0805 - RT0805FRE07261KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/8W 1% SMD 0805
RT0805FRE07261KL
RES 261K OHM 1/8W 1% SMD 0805 RT0805FRE07261KL
RES 261Kohm 1/8W 1% SMD 0805

RES 261Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE07261KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE07261KL-ND
Chip Resistor - Surface Mount RT0805FRE07261KL-ND
261 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

261 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07261KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07261KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07261KL
RES SMD 261K OHM 1% 1/8W 0805

RES SMD 261K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07261KL RT0805FRE07261KL-ND RT0805FRE07261KL
Product Name RES 261K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 261000 ohms 261000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details