Yageo USA Thin Film Resistors - SMD 1/8W 255K ohm 1% 50ppm RT0805FRE07255KL

Description
Thin Film Resistors - SMD 1/8W 255Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 255Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 255K ohm 1% 50ppm - RT0805FRE07255KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 255K ohm 1% 50ppm
RT0805FRE07255KL
Thin Film Resistors - SMD 1/8W 255K ohm 1% 50ppm RT0805FRE07255KL
Thin Film Resistors - SMD 1/8W 255Kohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 255Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07255KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07255KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07255KLTR-ND
255 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

255 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07255KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07255KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07255KLDKR-ND
RES SMD 255K OHM 1% 1/8W 0805

RES SMD 255K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07255KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07255KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07255KLCT-ND
RES SMD 255K OHM 1% 1/8W 0805

RES SMD 255K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07255KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07255KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07255KL
RES SMD 255K OHM 1% 1/8W 0805

RES SMD 255K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07255KL 13-RT0805FRE07255KLTR-ND RT0805FRE07255KL
Product Name Thin Film Resistors - SMD 1/8W 255K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 255000 ohms 255000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details