Yageo USA RES 24.0K OHM 1/8W 1% SMD 0805 RT0805FRE0724KL

Description
RES 24.0Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 24.0Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0K OHM 1/8W 1% SMD 0805 - RT0805FRE0724KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/8W 1% SMD 0805
RT0805FRE0724KL
RES 24.0K OHM 1/8W 1% SMD 0805 RT0805FRE0724KL
RES 24.0Kohm 1/8W 1% SMD 0805

RES 24.0Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0724KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0724KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0724KLCT-ND
RES SMD 24K OHM 1% 1/8W 0805

RES SMD 24K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0724KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0724KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0724KLTR-ND
24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0724KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0724KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0724KLDKR-ND
RES SMD 24K OHM 1% 1/8W 0805

RES SMD 24K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0724KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0724KL
Resistors - Chip Resistor - Surface Mount RT0805FRE0724KL
RES SMD 24K OHM 1% 1/8W 0805

RES SMD 24K OHM 1% 1/8W 0805

Supplier's Site
Res, 24K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6015
Res, 24K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6015
RES, 24K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 24K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0805FRE0724KL 13-RT0805FRE0724KLCT-ND 13-RT0805FRE0724KLDKR-ND RT0805FRE0724KL 46AK6015
Product Name RES 24.0K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 24K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 0805; 0805 (2012 Metric) 0805
Resistance Range 24000 ohms 24000 ohms 24000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers