Yageo USA Chip Resistor - Surface Mount RT0805FRE07240KL

Description
240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE07240KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07240KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07240KLCT-ND
240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07240KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07240KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07240KLTR-ND
240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07240KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07240KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07240KLDKR-ND
240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 240K OHM 1/8W 1% SMD 0805 240k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079
Anaheim, CA, United States
RES 240K OHM 1/8W 1% SMD 0805 240k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)
RT0805FRE07240KL
RES 240K OHM 1/8W 1% SMD 0805 240k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR) RT0805FRE07240KL
RES 240Kohm 1/8W 1% SMD 0805 240k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)

RES 240Kohm 1/8W 1% SMD 0805 240k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)

Supplier's Site
Res, 240K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6016
Res, 240K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6016
RES, 240K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 240K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE07240KLCT-ND RT0805FRE07240KL 46AK6016
Product Name Chip Resistor - Surface Mount RES 240K OHM 1/8W 1% SMD 0805 240k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR) Res, 240K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details