Yageo USA Chip Resistor - Surface Mount RT0805FRE0722RL

Description
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE0722RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0722RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0722RLDKR-ND
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0722RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0722RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0722RLCT-ND
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0722RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0722RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0722RLTR-ND
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/8W 22 ohm 1% 50ppm - RT0805FRE0722RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 22 ohm 1% 50ppm
RT0805FRE0722RL
YageoThin Film Resistors - SMD 1/8W 22 ohm 1% 50ppm RT0805FRE0722RL
YageoThin Film Resistors - SMD 1/8W 22ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/8W 22ohm 1% 50ppm

Supplier's Site
Res, 22R, 1%, 0.125W, Thin Film, 0805 Yageo - 51AK9318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.125W, Thin Film, 0805 Yageo
51AK9318
Res, 22R, 1%, 0.125W, Thin Film, 0805 Yageo 51AK9318
RES, 22R, 1%, 0.125W, THIN FILM, 0805

RES, 22R, 1%, 0.125W, THIN FILM, 0805

Supplier's Site
Res, 22R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4553
Res, 22R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4553
RES, 22R, 1%, 0.125W, THIN FILM, 0805; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 22R, 1%, 0.125W, THIN FILM, 0805; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
RES SMD 22 OHM 1% 1/8W 0805 - 898-RT0805FRE0722RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 22 OHM 1% 1/8W 0805
898-RT0805FRE0722RL
RES SMD 22 OHM 1% 1/8W 0805 898-RT0805FRE0722RL
RES SMD 22 OHM 1% 1/8W 0805

RES SMD 22 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0805FRE0722RLDKR-ND RT0805FRE0722RL 51AK9318 49AK4553 898-RT0805FRE0722RL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/8W 22 ohm 1% 50ppm Res, 22R, 1%, 0.125W, Thin Film, 0805 Yageo Res, 22R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo RES SMD 22 OHM 1% 1/8W 0805
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details