Yageo USA YageoThin Film Resistors - SMD 1/8W 22K ohm 1% 50ppm RT0805FRE0722KL

Description
YageoThin Film Resistors - SMD 1/8W 22Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 22Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 22K ohm 1% 50ppm - RT0805FRE0722KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 22K ohm 1% 50ppm
RT0805FRE0722KL
YageoThin Film Resistors - SMD 1/8W 22K ohm 1% 50ppm RT0805FRE0722KL
YageoThin Film Resistors - SMD 1/8W 22Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/8W 22Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0722KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0722KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0722KLDKR-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0722KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0722KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0722KLCT-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0722KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0722KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0722KLTR-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES SMD 22K OHM 1% 1/8W 0805 - 898-RT0805FRE0722KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 22K OHM 1% 1/8W 0805
898-RT0805FRE0722KL
RES SMD 22K OHM 1% 1/8W 0805 898-RT0805FRE0722KL
RES SMD 22K OHM 1% 1/8W 0805

RES SMD 22K OHM 1% 1/8W 0805

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rt Series, 22 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo - 62M2368 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rt Series, 22 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
62M2368
Surface Mount Chip Resistor, Thin Film, Rt Series, 22 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo 62M2368
Surface Mount Chip Resistor, Thin Film, RT Series, 22 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RT Series, 22 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE0722KL 13-RT0805FRE0722KLDKR-ND 898-RT0805FRE0722KL 62M2368
Product Name YageoThin Film Resistors - SMD 1/8W 22K ohm 1% 50ppm Chip Resistor - Surface Mount RES SMD 22K OHM 1% 1/8W 0805 Surface Mount Chip Resistor, Thin Film, Rt Series, 22 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD); 0805
Resistance Range 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details