Yageo USA RES 221K OHM 1/8W 1% SMD 0805 RT0805FRE07221KL

Description
RES 221Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 221Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/8W 1% SMD 0805 - RT0805FRE07221KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/8W 1% SMD 0805
RT0805FRE07221KL
RES 221K OHM 1/8W 1% SMD 0805 RT0805FRE07221KL
RES 221Kohm 1/8W 1% SMD 0805

RES 221Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07221KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07221KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07221KLTR-ND
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07221KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07221KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07221KLCT-ND
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07221KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07221KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07221KLDKR-ND
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07221KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07221KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07221KL
RES SMD 221K OHM 1% 1/8W 0805

RES SMD 221K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07221KL 13-RT0805FRE07221KLTR-ND RT0805FRE07221KL
Product Name RES 221K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 221000 ohms 221000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data