Yageo USA Chip Resistor - Surface Mount RT0805FRE07205KL

Description
205 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
205 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE07205KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07205KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07205KLTR-ND
205 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

205 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07205KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07205KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07205KLDKR-ND
RES SMD 205K OHM 1% 1/8W 0805

RES SMD 205K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07205KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07205KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07205KLCT-ND
RES SMD 205K OHM 1% 1/8W 0805

RES SMD 205K OHM 1% 1/8W 0805

Buy Now Datasheet
RES 205K OHM 1/8W 1% SMD 0805 - RT0805FRE07205KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/8W 1% SMD 0805
RT0805FRE07205KL
RES 205K OHM 1/8W 1% SMD 0805 RT0805FRE07205KL
RES 205Kohm 1/8W 1% SMD 0805

RES 205Kohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE07205KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07205KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07205KL
RES SMD 205K OHM 1% 1/8W 0805

RES SMD 205K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE07205KLTR-ND RT0805FRE07205KL RT0805FRE07205KL
Product Name Chip Resistor - Surface Mount RES 205K OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details