Yageo USA Chip Resistor - Surface Mount RT0805FRE07200KL

Description
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE07200KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07200KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07200KLDKR-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07200KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07200KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07200KLCT-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07200KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07200KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07200KLTR-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 200K OHM 1/8W 1% SMD 0805 - RT0805FRE07200KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W 1% SMD 0805
RT0805FRE07200KL
RES 200K OHM 1/8W 1% SMD 0805 RT0805FRE07200KL
RES 200Kohm 1/8W 1% SMD 0805

RES 200Kohm 1/8W 1% SMD 0805

Supplier's Site
RES SMD 200K OHM 1% 1/8W 0805 - 898-RT0805FRE07200KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 200K OHM 1% 1/8W 0805
898-RT0805FRE07200KL
RES SMD 200K OHM 1% 1/8W 0805 898-RT0805FRE07200KL
RES SMD 200K OHM 1% 1/8W 0805

RES SMD 200K OHM 1% 1/8W 0805

Supplier's Site
Res, 200K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4550
Res, 200K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4550
RES, 200K, 1%, 0.125W, THIN FILM, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200K, 1%, 0.125W, THIN FILM, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 200K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6013
Res, 200K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6013
RES, 200K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 200K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0805FRE07200KLDKR-ND RT0805FRE07200KL 898-RT0805FRE07200KL 49AK4550 46AK6013
Product Name Chip Resistor - Surface Mount RES 200K OHM 1/8W 1% SMD 0805 RES SMD 200K OHM 1% 1/8W 0805 Res, 200K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 200K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details