Yageo USA Chip Resistor - Surface Mount RT0805FRE071ML

Description
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3361TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3361TR-ND
Chip Resistor - Surface Mount YAG3361TR-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3361CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3361CT-ND
Chip Resistor - Surface Mount YAG3361CT-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3361DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3361DKR-ND
Chip Resistor - Surface Mount YAG3361DKR-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985692
Surface Mount Resistors 1985692
Yageo RT0805FRE071ML

Yageo RT0805FRE071ML

Supplier's Site
Surface Mount Resistors - 1985694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985694
Surface Mount Resistors 1985694
Yageo RT0805FRE071ML

Yageo RT0805FRE071ML

Supplier's Site
Surface Mount Resistors - 1985694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985694P
Surface Mount Resistors 1985694P
Yageo RT0805FRE071ML

Yageo RT0805FRE071ML

Supplier's Site
RES 1.00M OHM 1/8W 1% SMD 0805 - RT0805FRE071ML - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/8W 1% SMD 0805
RT0805FRE071ML
RES 1.00M OHM 1/8W 1% SMD 0805 RT0805FRE071ML
RES 1.00Mohm 1/8W 1% SMD 0805

RES 1.00Mohm 1/8W 1% SMD 0805

Supplier's Site
Res, 1M, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4539
Res, 1M, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4539
RES, 1M, 1%, 0.125W, THIN FILM, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RT Series RoHS Compliant: Yes

RES, 1M, 1%, 0.125W, THIN FILM, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RT Series RoHS Compliant: Yes

Supplier's Site
Res, 1M, 1%, 0.125W, 0805, Thin Film Yageo - 51AK9315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.125W, 0805, Thin Film Yageo
51AK9315
Res, 1M, 1%, 0.125W, 0805, Thin Film Yageo 51AK9315
RES, 1M, 1%, 0.125W, 0805, THIN FILM

RES, 1M, 1%, 0.125W, 0805, THIN FILM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YAG3361TR-ND 1985692 1985694P RT0805FRE071ML 49AK4539 51AK9315
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 1.00M OHM 1/8W 1% SMD 0805 Res, 1M, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 1M, 1%, 0.125W, 0805, Thin Film Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details