1.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
1.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
1.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
YageoThin Film Resistors - SMD 1/8W 1.74Kohm 1% 50ppm
RES SMD 1.74K OHM 1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RT0805FRE071K74LCT-ND | RT0805FRE071K74L | RT0805FRE071K74L |
| Product Name | Chip Resistor - Surface Mount | YageoThin Film Resistors - SMD 1/8W 1.74K ohm 1% 50ppm | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 (2012 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |