Yageo USA Thin Film Resistors - SMD 1/8W 1.54K ohm 1% 50ppm RT0805FRE071K54L

Description
Thin Film Resistors - SMD 1/8W 1.54Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 1.54Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 1.54K ohm 1% 50ppm - RT0805FRE071K54L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 1.54K ohm 1% 50ppm
RT0805FRE071K54L
Thin Film Resistors - SMD 1/8W 1.54K ohm 1% 50ppm RT0805FRE071K54L
Thin Film Resistors - SMD 1/8W 1.54Kohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 1.54Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE071K54LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE071K54LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE071K54LDKR-ND
RES SMD 1.54K OHM 1% 1/8W 0805

RES SMD 1.54K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE071K54LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE071K54LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE071K54LTR-ND
1.54 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.54 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE071K54LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE071K54LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE071K54LCT-ND
RES SMD 1.54K OHM 1% 1/8W 0805

RES SMD 1.54K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 1K54, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK4021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK4021
Res, 1K54, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK4021
RES, 1K54, 1%, 0.125W, THIN FILM, 0805; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K54, 1%, 0.125W, THIN FILM, 0805; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE071K54L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE071K54L
Resistors - Chip Resistor - Surface Mount RT0805FRE071K54L
RES SMD 1.54K OHM 1% 1/8W 0805

RES SMD 1.54K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE071K54L 13-RT0805FRE071K54LDKR-ND 58AK4021 RT0805FRE071K54L
Product Name Thin Film Resistors - SMD 1/8W 1.54K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 1K54, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 1540 ohms 1540 ohms 1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details