Yageo USA RES 1.33K OHM 1/8W 1% SMD 0805 RT0805FRE071K33L

Description
RES 1.33Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 1.33Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1/8W 1% SMD 0805 - RT0805FRE071K33L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/8W 1% SMD 0805
RT0805FRE071K33L
RES 1.33K OHM 1/8W 1% SMD 0805 RT0805FRE071K33L
RES 1.33Kohm 1/8W 1% SMD 0805

RES 1.33Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG5977TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5977TR-ND
Chip Resistor - Surface Mount YAG5977TR-ND
1.33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5977CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5977CT-ND
Chip Resistor - Surface Mount YAG5977CT-ND
1.33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5977DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5977DKR-ND
Chip Resistor - Surface Mount YAG5977DKR-ND
1.33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE071K33L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE071K33L
Resistors - Chip Resistor - Surface Mount RT0805FRE071K33L
RES SMD 1.33K OHM 1% 1/8W 0805

RES SMD 1.33K OHM 1% 1/8W 0805

Supplier's Site
Res, 1K33, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6436
Res, 1K33, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6436
RES, 1K33, 1%, 0.125W, THIN FILM, 0805; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K33, 1%, 0.125W, THIN FILM, 0805; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE071K33L YAG5977TR-ND RT0805FRE071K33L 58AK6436
Product Name RES 1.33K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1K33, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1330 ohms 1330 ohms 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details