Yageo USA Chip Resistor - Surface Mount RT0805FRE071K07L

Description
RES SMD 1.07K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 1.07K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE071K07LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE071K07LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE071K07LCT-ND
RES SMD 1.07K OHM 1% 1/8W 0805

RES SMD 1.07K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE071K07LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE071K07LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE071K07LDKR-ND
RES SMD 1.07K OHM 1% 1/8W 0805

RES SMD 1.07K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE071K07LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE071K07LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE071K07LTR-ND
1.07 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.07 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 1.07K OHM 1/8W 1% SMD 0805 - RT0805FRE071K07L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/8W 1% SMD 0805
RT0805FRE071K07L
RES 1.07K OHM 1/8W 1% SMD 0805 RT0805FRE071K07L
RES 1.07Kohm 1/8W 1% SMD 0805

RES 1.07Kohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE071K07L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE071K07L
Resistors - Chip Resistor - Surface Mount RT0805FRE071K07L
RES SMD 1.07K OHM 1% 1/8W 0805

RES SMD 1.07K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE071K07LCT-ND RT0805FRE071K07L RT0805FRE071K07L
Product Name Chip Resistor - Surface Mount RES 1.07K OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD224JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details