Yageo USA RES 196 OHM 1/8W 1% SMD 0805 RT0805FRE07196RL

Description
RES 196ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 196ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/8W 1% SMD 0805 - RT0805FRE07196RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/8W 1% SMD 0805
RT0805FRE07196RL
RES 196 OHM 1/8W 1% SMD 0805 RT0805FRE07196RL
RES 196ohm 1/8W 1% SMD 0805

RES 196ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07196RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07196RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07196RLCT-ND
RES SMD 196 OHM 1% 1/8W 0805

RES SMD 196 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07196RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07196RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07196RLTR-ND
196 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

196 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07196RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07196RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07196RLDKR-ND
RES SMD 196 OHM 1% 1/8W 0805

RES SMD 196 OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07196RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07196RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07196RL
RES SMD 196 OHM 1% 1/8W 0805

RES SMD 196 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07196RL 13-RT0805FRE07196RLCT-ND RT0805FRE07196RL
Product Name RES 196 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6982FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details