Yageo USA RES 196K OHM 1/8W 1% SMD 0805 RT0805FRE07196KL

Description
RES 196Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 196Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/8W 1% SMD 0805 - RT0805FRE07196KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/8W 1% SMD 0805
RT0805FRE07196KL
RES 196K OHM 1/8W 1% SMD 0805 RT0805FRE07196KL
RES 196Kohm 1/8W 1% SMD 0805

RES 196Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07196KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07196KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07196KLCT-ND
RES SMD 196K OHM 1% 1/8W 0805

RES SMD 196K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07196KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07196KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07196KLTR-ND
196 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

196 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07196KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07196KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07196KLDKR-ND
RES SMD 196K OHM 1% 1/8W 0805

RES SMD 196K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07196KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07196KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07196KL
RES SMD 196K OHM 1% 1/8W 0805

RES SMD 196K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07196KL 13-RT0805FRE07196KLCT-ND RT0805FRE07196KL
Product Name RES 196K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 196000 ohms 196000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD135GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details