Yageo USA RES 182K OHM 1/8W 1% SMD 0805 RT0805FRE07182KL

Description
RES 182Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 182Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/8W 1% SMD 0805 - RT0805FRE07182KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/8W 1% SMD 0805
RT0805FRE07182KL
RES 182K OHM 1/8W 1% SMD 0805 RT0805FRE07182KL
RES 182Kohm 1/8W 1% SMD 0805

RES 182Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07182KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07182KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07182KLDKR-ND
RES SMD 182K OHM 1% 1/8W 0805

RES SMD 182K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07182KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07182KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07182KLTR-ND
182 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

182 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07182KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07182KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07182KLCT-ND
RES SMD 182K OHM 1% 1/8W 0805

RES SMD 182K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07182KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07182KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07182KL
RES SMD 182K OHM 1% 1/8W 0805

RES SMD 182K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07182KL 13-RT0805FRE07182KLDKR-ND RT0805FRE07182KL
Product Name RES 182K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 182000 ohms 182000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details