Yageo USA Thin Film Resistors - SMD 1/8W 180 ohm 1% 50ppm RT0805FRE07180RL

Description
Thin Film Resistors - SMD 1/8W 180ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 180ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 180 ohm 1% 50ppm - RT0805FRE07180RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 180 ohm 1% 50ppm
RT0805FRE07180RL
Thin Film Resistors - SMD 1/8W 180 ohm 1% 50ppm RT0805FRE07180RL
Thin Film Resistors - SMD 1/8W 180ohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 180ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07180RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07180RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07180RLDKR-ND
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07180RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07180RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07180RLCT-ND
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07180RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07180RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07180RLTR-ND
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Chip-R(Precision) Rt Series 0805 (2012) 180 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo - 58AK4027 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip-R(Precision) Rt Series 0805 (2012) 180 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo
58AK4027
Thin Film Chip-R(Precision) Rt Series 0805 (2012) 180 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo 58AK4027
THIN FILM CHIP-R(PRECISION) RT SERIES 0805 (2012) 180 OHM ±1% 1/8 (0.125) ROHS COMPLIANT: YES

THIN FILM CHIP-R(PRECISION) RT SERIES 0805 (2012) 180 OHM ±1% 1/8 (0.125) ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE07180RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07180RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07180RL
RES SMD 180 OHM 1% 1/8W 0805

RES SMD 180 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE07180RL 13-RT0805FRE07180RLDKR-ND 58AK4027 RT0805FRE07180RL
Product Name Thin Film Resistors - SMD 1/8W 180 ohm 1% 50ppm Chip Resistor - Surface Mount Thin Film Chip-R(Precision) Rt Series 0805 (2012) 180 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details