Yageo USA Chip Resistor - Surface Mount RT0805FRE07178RL

Description
RES SMD 178 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 178 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE07178RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07178RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07178RLCT-ND
RES SMD 178 OHM 1% 1/8W 0805

RES SMD 178 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07178RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07178RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07178RLDKR-ND
RES SMD 178 OHM 1% 1/8W 0805

RES SMD 178 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07178RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07178RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07178RLTR-ND
178 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

178 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 178 OHM 1/8W 1% SMD 0805 - RT0805FRE07178RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/8W 1% SMD 0805
RT0805FRE07178RL
RES 178 OHM 1/8W 1% SMD 0805 RT0805FRE07178RL
RES 178ohm 1/8W 1% SMD 0805

RES 178ohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE07178RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07178RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07178RL
RES SMD 178 OHM 1% 1/8W 0805

RES SMD 178 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE07178RLCT-ND RT0805FRE07178RL RT0805FRE07178RL
Product Name Chip Resistor - Surface Mount RES 178 OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 178 ohms 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details