Yageo USA Chip Resistor - Surface Mount RT0805FRE07169KL

Description
RES SMD 169K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 169K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE07169KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07169KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07169KLDKR-ND
RES SMD 169K OHM 1% 1/8W 0805

RES SMD 169K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07169KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07169KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07169KLCT-ND
RES SMD 169K OHM 1% 1/8W 0805

RES SMD 169K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07169KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07169KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07169KLTR-ND
169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 169K OHM 1/8W 1% SMD 0805 - RT0805FRE07169KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/8W 1% SMD 0805
RT0805FRE07169KL
RES 169K OHM 1/8W 1% SMD 0805 RT0805FRE07169KL
RES 169Kohm 1/8W 1% SMD 0805

RES 169Kohm 1/8W 1% SMD 0805

Supplier's Site
Res, 169K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0535
Res, 169K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0535
RES, 169K, 1%, 0.125W, THIN FILM, 0805; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 169K, 1%, 0.125W, THIN FILM, 0805; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE07169KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07169KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07169KL
RES SMD 169K OHM 1% 1/8W 0805

RES SMD 169K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0805FRE07169KLDKR-ND RT0805FRE07169KL 59AK0535 RT0805FRE07169KL
Product Name Chip Resistor - Surface Mount RES 169K OHM 1/8W 1% SMD 0805 Res, 169K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879497-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details