Yageo USA RES 162K OHM 1/8W 1% SMD 0805 RT0805FRE07162KL

Description
RES 162Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 162Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/8W 1% SMD 0805 - RT0805FRE07162KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/8W 1% SMD 0805
RT0805FRE07162KL
RES 162K OHM 1/8W 1% SMD 0805 RT0805FRE07162KL
RES 162Kohm 1/8W 1% SMD 0805

RES 162Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07162KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07162KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07162KLCT-ND
RES SMD 162K OHM 1% 1/8W 0805

RES SMD 162K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07162KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07162KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07162KLDKR-ND
RES SMD 162K OHM 1% 1/8W 0805

RES SMD 162K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07162KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07162KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07162KLTR-ND
162 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

162 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07162KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07162KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07162KL
RES SMD 162K OHM 1% 1/8W 0805

RES SMD 162K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07162KL 13-RT0805FRE07162KLCT-ND RT0805FRE07162KL
Product Name RES 162K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 162000 ohms 162000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details