Yageo USA RES 15.4 OHM 1/8W 1% SMD 0805 RT0805FRE0715R4L

Description
RES 15.4ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 15.4ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1/8W 1% SMD 0805 - RT0805FRE0715R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/8W 1% SMD 0805
RT0805FRE0715R4L
RES 15.4 OHM 1/8W 1% SMD 0805 RT0805FRE0715R4L
RES 15.4ohm 1/8W 1% SMD 0805

RES 15.4ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0715R4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0715R4LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0715R4LTR-ND
15.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0715R4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0715R4LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0715R4LCT-ND
RES SMD 15.4 OHM 1% 1/8W 0805

RES SMD 15.4 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0715R4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0715R4LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0715R4LDKR-ND
RES SMD 15.4 OHM 1% 1/8W 0805

RES SMD 15.4 OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0715R4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0715R4L
Resistors - Chip Resistor - Surface Mount RT0805FRE0715R4L
RES SMD 15.4 OHM 1% 1/8W 0805

RES SMD 15.4 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE0715R4L 13-RT0805FRE0715R4LTR-ND RT0805FRE0715R4L
Product Name RES 15.4 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details