Yageo USA RES 15.0K OHM 1/8W 1% SMD 0805 RT0805FRE0715KL

Description
RES 15.0Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 15.0Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM 1/8W 1% SMD 0805 - RT0805FRE0715KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/8W 1% SMD 0805
RT0805FRE0715KL
RES 15.0K OHM 1/8W 1% SMD 0805 RT0805FRE0715KL
RES 15.0Kohm 1/8W 1% SMD 0805

RES 15.0Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0715KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0715KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0715KLDKR-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0715KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0715KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0715KLCT-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0715KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0715KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0715KLTR-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 15K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8416
Res, 15K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8416
RES, 15K, 1%, 0.125W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 1%, 0.125W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 15K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6008
Res, 15K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6008
RES, 15K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 15K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE0715KL 13-RT0805FRE0715KLDKR-ND 58AK8416 46AK6008
Product Name RES 15.0K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Res, 15K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 15K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers