Yageo USA RES 150K OHM 1/8W 1% SMD 0805 RT0805FRE07150KL

Description
RES 150Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 150Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/8W 1% SMD 0805 - RT0805FRE07150KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/8W 1% SMD 0805
RT0805FRE07150KL
RES 150K OHM 1/8W 1% SMD 0805 RT0805FRE07150KL
RES 150Kohm 1/8W 1% SMD 0805

RES 150Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG3409CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3409CT-ND
Chip Resistor - Surface Mount YAG3409CT-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3409TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3409TR-ND
Chip Resistor - Surface Mount YAG3409TR-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3409DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3409DKR-ND
Chip Resistor - Surface Mount YAG3409DKR-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Chip-R(Precision) Rt Series 0805 (2012) 150000 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo - 58AK4026 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip-R(Precision) Rt Series 0805 (2012) 150000 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo
58AK4026
Thin Film Chip-R(Precision) Rt Series 0805 (2012) 150000 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo 58AK4026
THIN FILM CHIP-R(PRECISION) RT SERIES 0805 (2012) 150000 OHM ±1% 1/8 (0.125) ROHS COMPLIANT: YES

THIN FILM CHIP-R(PRECISION) RT SERIES 0805 (2012) 150000 OHM ±1% 1/8 (0.125) ROHS COMPLIANT: YES

Supplier's Site
Res, 150K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 51AK9317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
51AK9317
Res, 150K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 51AK9317
RES, 150K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 150K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
RESISTOR, 0805, 1% 50PPM 150K - 898-RT0805FRE07150KL - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 0805, 1% 50PPM 150K
898-RT0805FRE07150KL
RESISTOR, 0805, 1% 50PPM 150K 898-RT0805FRE07150KL
RESISTOR, 0805, 1% 50PPM 150K

RESISTOR, 0805, 1% 50PPM 150K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0805FRE07150KL YAG3409CT-ND 58AK4026 51AK9317 898-RT0805FRE07150KL
Product Name RES 150K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Thin Film Chip-R(Precision) Rt Series 0805 (2012) 150000 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo Res, 150K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo RESISTOR, 0805, 1% 50PPM 150K
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details