Yageo USA Chip Resistor - Surface Mount RT0805FRE07137RL

Description
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805FRE07137RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE07137RL-ND
Chip Resistor - Surface Mount RT0805FRE07137RL-ND
137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

137 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 137 ohm 1% 50ppm - RT0805FRE07137RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 137 ohm 1% 50ppm
RT0805FRE07137RL
Thin Film Resistors - SMD 1/8W 137 ohm 1% 50ppm RT0805FRE07137RL
Thin Film Resistors - SMD 1/8W 137ohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 137ohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE07137RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07137RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07137RL
RES SMD 137 OHM 1% 1/8W 0805

RES SMD 137 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07137RL-ND RT0805FRE07137RL RT0805FRE07137RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 137 ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Resistance Range 137 ohms 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details