Yageo USA RES 12.0 OHM 1/8W 1% SMD 0805 RT0805FRE0712RL

Description
RES 12.0ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 12.0ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0 OHM 1/8W 1% SMD 0805 - RT0805FRE0712RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM 1/8W 1% SMD 0805
RT0805FRE0712RL
RES 12.0 OHM 1/8W 1% SMD 0805 RT0805FRE0712RL
RES 12.0ohm 1/8W 1% SMD 0805

RES 12.0ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0712RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0712RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0712RLCT-ND
12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0712RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0712RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0712RLDKR-ND
12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0712RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0712RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0712RLTR-ND
12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 12R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0533
Res, 12R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0533
RES, 12R, 1%, 0.125W, THIN FILM, 0805; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12R, 1%, 0.125W, THIN FILM, 0805; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0712RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0712RL
Resistors - Chip Resistor - Surface Mount RT0805FRE0712RL
RES SMD 12 OHM 1% 1/8W 0805

RES SMD 12 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE0712RL 13-RT0805FRE0712RLCT-ND 59AK0533 RT0805FRE0712RL
Product Name RES 12.0 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Res, 12R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details