Yageo USA Thin Film Resistors - SMD 1/8W 12K ohm 1% 50ppm RT0805FRE0712KL

Description
Thin Film Resistors - SMD 1/8W 12Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 12Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 12K ohm 1% 50ppm - RT0805FRE0712KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 12K ohm 1% 50ppm
RT0805FRE0712KL
Thin Film Resistors - SMD 1/8W 12K ohm 1% 50ppm RT0805FRE0712KL
Thin Film Resistors - SMD 1/8W 12Kohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 12Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0712KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0712KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0712KLDKR-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0712KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0712KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0712KLCT-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0712KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0712KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0712KLTR-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0712KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0712KL
Resistors - Chip Resistor - Surface Mount RT0805FRE0712KL
RES SMD 12K OHM 1% 1/8W 0805

RES SMD 12K OHM 1% 1/8W 0805

Supplier's Site
RES SMD 12K OHM 1% 1/8W 0805 - 898-RT0805FRE0712KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 12K OHM 1% 1/8W 0805
898-RT0805FRE0712KL
RES SMD 12K OHM 1% 1/8W 0805 898-RT0805FRE0712KL
RES SMD 12K OHM 1% 1/8W 0805

RES SMD 12K OHM 1% 1/8W 0805

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rt Series, 12 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo - 62M2348 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rt Series, 12 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
62M2348
Surface Mount Chip Resistor, Thin Film, Rt Series, 12 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo 62M2348
Surface Mount Chip Resistor, Thin Film, RT Series, 12 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RT Series, 12 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0805FRE0712KL 13-RT0805FRE0712KLDKR-ND RT0805FRE0712KL 898-RT0805FRE0712KL 62M2348
Product Name Thin Film Resistors - SMD 1/8W 12K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 12K OHM 1% 1/8W 0805 Surface Mount Chip Resistor, Thin Film, Rt Series, 12 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD); 0805
Resistance Range 12000 ohms 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details