Yageo USA Chip Resistor - Surface Mount RT0805FRE0711RL

Description
RES SMD 11 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 11 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE0711RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0711RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0711RLDKR-ND
RES SMD 11 OHM 1% 1/8W 0805

RES SMD 11 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0711RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0711RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0711RLTR-ND
11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0711RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0711RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0711RLCT-ND
RES SMD 11 OHM 1% 1/8W 0805

RES SMD 11 OHM 1% 1/8W 0805

Buy Now Datasheet
RES 11.0 OHM 1/8W 1% SMD 0805 - RT0805FRE0711RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0 OHM 1/8W 1% SMD 0805
RT0805FRE0711RL
RES 11.0 OHM 1/8W 1% SMD 0805 RT0805FRE0711RL
RES 11.0ohm 1/8W 1% SMD 0805

RES 11.0ohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE0711RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0711RL
Resistors - Chip Resistor - Surface Mount RT0805FRE0711RL
RES SMD 11 OHM 1% 1/8W 0805

RES SMD 11 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE0711RLDKR-ND RT0805FRE0711RL RT0805FRE0711RL
Product Name Chip Resistor - Surface Mount RES 11.0 OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers