Yageo USA Thin Film Resistors - SMD 1/8W 11.3K ohm 1% 50ppm RT0805FRE0711K3L

Description
Thin Film Resistors - SMD 1/8W 11.3Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 11.3Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 11.3K ohm 1% 50ppm - RT0805FRE0711K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 11.3K ohm 1% 50ppm
RT0805FRE0711K3L
Thin Film Resistors - SMD 1/8W 11.3K ohm 1% 50ppm RT0805FRE0711K3L
Thin Film Resistors - SMD 1/8W 11.3Kohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 11.3Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0711K3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0711K3LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0711K3LDKR-ND
RES SMD 11.3K OHM 1% 1/8W 0805

RES SMD 11.3K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0711K3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0711K3LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0711K3LCT-ND
RES SMD 11.3K OHM 1% 1/8W 0805

RES SMD 11.3K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0711K3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0711K3LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0711K3LTR-ND
11.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

11.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0711K3L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0711K3L
Resistors - Chip Resistor - Surface Mount RT0805FRE0711K3L
RES SMD 11.3K OHM 1% 1/8W 0805

RES SMD 11.3K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE0711K3L 13-RT0805FRE0711K3LDKR-ND RT0805FRE0711K3L
Product Name Thin Film Resistors - SMD 1/8W 11.3K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 11300 ohms 11300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details