Yageo USA RES 115K OHM 1/8W 1% SMD 0805 RT0805FRE07115KL

Description
RES 115Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 115Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/8W 1% SMD 0805 - RT0805FRE07115KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/8W 1% SMD 0805
RT0805FRE07115KL
RES 115K OHM 1/8W 1% SMD 0805 RT0805FRE07115KL
RES 115Kohm 1/8W 1% SMD 0805

RES 115Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07115KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07115KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07115KLTR-ND
115 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

115 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07115KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07115KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07115KLDKR-ND
RES SMD 115K OHM 1% 1/8W 0805

RES SMD 115K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07115KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07115KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07115KLCT-ND
RES SMD 115K OHM 1% 1/8W 0805

RES SMD 115K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07115KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07115KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07115KL
RES SMD 115K OHM 1% 1/8W 0805

RES SMD 115K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07115KL 13-RT0805FRE07115KLTR-ND RT0805FRE07115KL
Product Name RES 115K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 115000 ohms 115000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details