Yageo USA Chip Resistor - Surface Mount RT0805FRE0710RL

Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5974CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5974CT-ND
Chip Resistor - Surface Mount YAG5974CT-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5974TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5974TR-ND
Chip Resistor - Surface Mount YAG5974TR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5974DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5974DKR-ND
Chip Resistor - Surface Mount YAG5974DKR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 10.0 OHM 1/8W 1% SMD 0805 - RT0805FRE0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/8W 1% SMD 0805
RT0805FRE0710RL
RES 10.0 OHM 1/8W 1% SMD 0805 RT0805FRE0710RL
RES 10.0ohm 1/8W 1% SMD 0805

RES 10.0ohm 1/8W 1% SMD 0805

Supplier's Site
Surface Mount Resistors - 1985688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985688
Surface Mount Resistors 1985688
Yageo RT0805FRE0710RL

Yageo RT0805FRE0710RL

Supplier's Site
Surface Mount Resistors - 1985689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985689
Surface Mount Resistors 1985689
Yageo RT0805FRE0710RL

Yageo RT0805FRE0710RL

Supplier's Site
Surface Mount Resistors - 1985689P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985689P
Surface Mount Resistors 1985689P
Yageo RT0805FRE0710RL

Yageo RT0805FRE0710RL

Supplier's Site
Res, 10R, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6004
Res, 10R, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6004
RES, 10R, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 10R, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 10R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4541
Res, 10R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4541
RES, 10R, 1%, 0.125W, THIN FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 1%, 0.125W, THIN FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YAG5974CT-ND RT0805FRE0710RL 1985688 1985689P 46AK6004 49AK4541
Product Name Chip Resistor - Surface Mount RES 10.0 OHM 1/8W 1% SMD 0805 Surface Mount Resistors Surface Mount Resistors Res, 10R, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Res, 10R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details