Yageo USA Chip Resistor - Surface Mount RT0805FRD075K1L

Description
5.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
5.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRD075K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRD075K1LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRD075K1LTR-ND
5.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRD075K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRD075K1LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRD075K1LDKR-ND
RES SMD 5.1K OHM 1% 1/8W 0805

RES SMD 5.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRD075K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRD075K1LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRD075K1LCT-ND
RES SMD 5.1K OHM 1% 1/8W 0805

RES SMD 5.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805FRD075K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805FRD075K1L
Chip Resistor - Surface Mount RT0805FRD075K1L
RES SMD 5.1K OHM 1% 1/8W 0805

RES SMD 5.1K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRD075K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRD075K1L
Resistors - Chip Resistor - Surface Mount RT0805FRD075K1L
RES SMD 5.1K OHM 1% 1/8W 0805

RES SMD 5.1K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors
Product Number 13-RT0805FRD075K1LTR-ND RT0805FRD075K1L RT0805FRD075K1L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details