51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 51 OHM 1% 1/8W 0805
RES SMD 51 OHM 1% 1/8W 0805
RES SMD 51 OHM 1% 1/8W 0805
RES SMD 51 OHM 1% 1/8W 0805
RES SMD 51 OHM 1% 1/8W 0805
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 13-RT0805FRD0751RLTR-ND | RT0805FRD0751RL | 898-RT0805FRD0751RL | RT0805FRD0751RL |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | RES SMD 51 OHM 1% 1/8W 0805 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 (2012 Metric) | ||
| Resistance Range | 51 ohms | 51 ohms | 51 ohms | 51 ohms |