Yageo USA Chip Resistor - Surface Mount RT0805FRD072KL

Description
RES SMD 2K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 2K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRD072KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRD072KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRD072KLDKR-ND
RES SMD 2K OHM 1% 1/8W 0805

RES SMD 2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRD072KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRD072KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRD072KLTR-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRD072KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRD072KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRD072KLCT-ND
RES SMD 2K OHM 1% 1/8W 0805

RES SMD 2K OHM 1% 1/8W 0805

Buy Now Datasheet
SMD 8W Resistor - 52-RT0805FRD072KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RT0805FRD072KL
SMD 8W Resistor 52-RT0805FRD072KL
RES SMD 2K OHM 1% 1/8W 0805 Product overview: RT0805FRD072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805FRD072KL can be used for catalog matching and distributor lookup.

RES SMD 2K OHM 1% 1/8W 0805 Product overview: RT0805FRD072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805FRD072KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRD072KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRD072KL
Resistors - Chip Resistor - Surface Mount RT0805FRD072KL
RES SMD 2K OHM 1% 1/8W 0805

RES SMD 2K OHM 1% 1/8W 0805

Supplier's Site
Res, 2K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2580
Res, 2K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2580
RES, 2K, 1%, 0.125W, THIN FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 1%, 0.125W, THIN FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4692
Res, 2K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4692
RES, 2K, 1%, 0.125W, THIN FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 1%, 0.125W, THIN FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805FRD072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805FRD072KL
Chip Resistor - Surface Mount RT0805FRD072KL
RES SMD 2K OHM 1% 1/8W 0805

RES SMD 2K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0805FRD072KLDKR-ND 52-RT0805FRD072KL RT0805FRD072KL 59AK2580 RT0805FRD072KL
Product Name Chip Resistor - Surface Mount SMD 8W Resistor Resistors - Chip Resistor - Surface Mount Res, 2K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details