Yageo USA Chip Resistor - Surface Mount RT0805FRD07100KL

Description
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRD07100KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRD07100KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRD07100KLDKR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRD07100KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRD07100KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRD07100KLCT-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRD07100KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRD07100KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRD07100KLTR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 100K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6002
Res, 100K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6002
RES, 100K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 100K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4536
Res, 100K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4536
RES, 100K, 1%, 0.125W, THIN FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 1%, 0.125W, THIN FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4535
Res, 100K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4535
RES, 100K, 1%, 0.125W, THIN FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 1%, 0.125W, THIN FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
RES SMD 100K OHM 1% 1/8W 0805 - 898-RT0805FRD07100KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 100K OHM 1% 1/8W 0805
898-RT0805FRD07100KL
RES SMD 100K OHM 1% 1/8W 0805 898-RT0805FRD07100KL
RES SMD 100K OHM 1% 1/8W 0805

RES SMD 100K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0805FRD07100KLDKR-ND 46AK6002 49AK4536 898-RT0805FRD07100KL
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Res, 100K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo RES SMD 100K OHM 1% 1/8W 0805
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details