Yageo USA RES 9.53K OHM 1/8W .5% SMD 0805 RT0805DRE079K53L

Description
RES 9.53Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 9.53Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/8W .5% SMD 0805 - RT0805DRE079K53L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/8W .5% SMD 0805
RT0805DRE079K53L
RES 9.53K OHM 1/8W .5% SMD 0805 RT0805DRE079K53L
RES 9.53Kohm 1/8W .5% SMD 0805

RES 9.53Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRE079K53L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRE079K53L-ND
Chip Resistor - Surface Mount RT0805DRE079K53L-ND
9.53 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

9.53 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE079K53L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE079K53L
Resistors - Chip Resistor - Surface Mount RT0805DRE079K53L
RES SMD 9.53K OHM 0.5% 1/8W 0805

RES SMD 9.53K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE079K53L RT0805DRE079K53L-ND RT0805DRE079K53L
Product Name RES 9.53K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 9530 ohms 9530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details